DIODE GEN PURP 80V 200MA DO35 Product overview: 1N483B from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N483B can be used for catalog matching and distributor lookup.
Diode Standard 80V 200mA Through Hole DO-35
Small Signal Diode
SMALL SIGNAL DIODE, 80V 200mA DO-35; Diode Configuration:Single
DIODE GEN PURP 80V 200MA DO35
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 280-1N483B | 1N483B-ND | 1N483B | 18C8969 | 1N483B |
| Product Name | 80V 200MA Diode and Rectifier | Single Diodes | Small Signal Diode, 80V 200Ma Do-35; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Bulk | DO-35 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Tj | 175 C (347 F) | 175 C (347 F) |