onsemi 56V 1W Zener Diode 1N4758A

Description
Zener Diodes 56V 1W Zener Product overview: 1N4758A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4758A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 56V 1W Zener Product overview: 1N4758A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4758A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56V 1W Zener Diode - 2086-1N4758A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 1W Zener Diode
2086-1N4758A
56V 1W Zener Diode 2086-1N4758A
Zener Diodes 56V 1W Zener Product overview: 1N4758A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4758A can be used for catalog matching and distributor lookup.

Zener Diodes 56V 1W Zener Product overview: 1N4758A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4758A can be used for catalog matching and distributor lookup.

Supplier's Site
 - 1N4758A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 56 V

Zener 1W 5% 56 V

Supplier's Site Datasheet
 - 1N4758A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 56 V

Zener 1W 5% 56 V

Supplier's Site Datasheet
Single Zener Diodes - 1N4758AFS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4758AFS-ND
Single Zener Diodes 1N4758AFS-ND
Zener Diode 56V 1W ±5% Through Hole DO-41

Zener Diode 56V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4758A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4758A
Discrete Semiconductor Products - Diodes - Zener 1N4758A
DIODE ZENER 56V 1W DO41

DIODE ZENER 56V 1W DO41

Supplier's Site
Diodes >> Zener Diodes - 1N4758A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N4758A
Diodes >> Zener Diodes 1N4758A
±5% Single 53.2V~58.8V 1W 56V Plugin,D2.03xL4.06mm Zener Diodes ROHS

±5% Single 53.2V~58.8V 1W 56V Plugin,D2.03xL4.06mm Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4758A
Zener Diodes 1N4758A
Zener Diodes 56V 1W Zener

Zener Diodes 56V 1W Zener

Buy Now Datasheet
Single Zener Diodes - 1N4758A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4758A
Single Zener Diodes 1N4758A
DIODE ZENER 56V 1W DO41

DIODE ZENER 56V 1W DO41

Supplier's Site Datasheet
Zener Diode, 56V, 1W, Do-41; Zener Voltage Nom Onsemi - 84H8453 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 56V, 1W, Do-41; Zener Voltage Nom Onsemi
84H8453
Zener Diode, 56V, 1W, Do-41; Zener Voltage Nom Onsemi 84H8453
ZENER DIODE, 56V, 1W, DO-41; Zener Voltage Nom:56V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 56V, 1W, DO-41; Zener Voltage Nom:56V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-1N4758A 1N4758A 1N4758AFS-ND 1N4758A 1N4758A 1N4758A 1N4758A 84H8453
Product Name 56V 1W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Zener Diodes Single Zener Diodes Zener Diode, 56V, 1W, Do-41; Zener Voltage Nom Onsemi
Package Bulk Axial Lead / DO-41; DO-41 DO-41; DO-41 DO-41-2; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41 (DO-204AL); DO-41
RoHS Compliant RoHS RoHS RoHS
VZ 56 volts 56 volts 56 volts 56 volts
ZZT 110 ohms 110 ohms 110 ohms 110 ohms
PD 1 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4732A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1460578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details