onsemi Discrete Semiconductor Products 1N4758A

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084287-1N4758A Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-41 Standard Package: 1000 Catalog: Zener Diode Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 5µA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 110 Ohm Family Name: 1N4758A Alternative Parts (Cross-Reference): 1N3038D; 1N3038B; 1N3038A-1; JAN1N3038B; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084287-1N4758A Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-41 Standard Package: 1000 Catalog: Zener Diode Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 5µA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 110 Ohm Family Name: 1N4758A Alternative Parts (Cross-Reference): 1N3038D; 1N3038B; 1N3038A-1; JAN1N3038B; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 084287-1N4758A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
084287-1N4758A
Discrete Semiconductor Products 084287-1N4758A
Manufacturer: Fairchild Semiconductor Win Source Part Number: 084287-1N4758A Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-41 Standard Package: 1000 Catalog: Zener Diode Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 5µA @ 42.6V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 110 Ohm Family Name: 1N4758A Alternative Parts (Cross-Reference): 1N3038D; 1N3038B; 1N3038A-1; JAN1N3038B; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084287-1N4758A
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1000
Catalog: Zener Diode
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5µA @ 42.6V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 110 Ohm
Family Name: 1N4758A
Alternative Parts (Cross-Reference): 1N3038D; 1N3038B; 1N3038A-1; JAN1N3038B;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 084287-1N4758A
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data