onsemi Diodes - Zener - Single - 1N4758A-T50A 1N4758A-T50A

Description
Zener 1W 5% 56 V (Fan-Fold)
Request a Quote Datasheet
Description
Zener 1W 5% 56 V (Fan-Fold)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4758A-T50A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 56 V (Fan-Fold)

Zener 1W 5% 56 V (Fan-Fold)

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4758A-T50A - 905676-1N4758A-T50A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4758A-T50A
905676-1N4758A-T50A
Diodes - Zener - Single - 1N4758A-T50A 905676-1N4758A-T50A
Manufacturer: ON Semiconductor Win Source Part Number: 905676-1N4758A-T50A Operating Temperature Range: -65°C ~ 200°C Features: Zener Diode 56 V 1 W ±5% Through Hole DO-41 Package: DO-204AL, DO-41, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: 1N4758 Categories: Discrete Semiconductor Products Case / Package: DO-41 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N4758A_T50ATB-ND, 1N4758A_T50A-ND, 1N4758A-T50ACT, 1N4758A_T50ACT-ND, 1N4758A_T50A, 1N4758A_T50ATB, 1N4758A_T50ACT, 1N4758A-T50ATB

Manufacturer: ON Semiconductor
Win Source Part Number: 905676-1N4758A-T50A
Operating Temperature Range: -65°C ~ 200°C
Features: Zener Diode 56 V 1 W ±5% Through Hole DO-41
Package: DO-204AL, DO-41, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: 1N4758
Categories: Discrete Semiconductor Products
Case / Package: DO-41
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N4758A_T50ATB-ND, 1N4758A_T50A-ND, 1N4758A-T50ACT, 1N4758A_T50ACT-ND, 1N4758A_T50A, 1N4758A_T50ATB, 1N4758A_T50ACT, 1N4758A-T50ATB

Buy Now Datasheet
Single Zener Diodes - 1N4758A-T50ATB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4758A-T50ATB-ND
Single Zener Diodes 1N4758A-T50ATB-ND
Zener Diode 56V 1W ±5% Through Hole DO-41

Zener Diode 56V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4758A-T50ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4758A-T50ACT-ND
Single Zener Diodes 1N4758A-T50ACT-ND
Zener Diode 56V 1W ±5% Through Hole DO-41

Zener Diode 56V 1W ±5% Through Hole DO-41

Buy Now Datasheet
56V 1W Zener Diode - 2086-1N4758A-T50A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 1W Zener Diode
2086-1N4758A-T50A
56V 1W Zener Diode 2086-1N4758A-T50A
Zener Diodes 56V 1W Zener Product overview: 1N4758A-T50A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4758A-T50A can be used for catalog matching and distributor lookup.

Zener Diodes 56V 1W Zener Product overview: 1N4758A-T50A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4758A-T50A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4758A-T50A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4758A-T50A
Discrete Semiconductor Products - Diodes - Zener 1N4758A-T50A
DIODE ZENER 56V 1W DO41

DIODE ZENER 56V 1W DO41

Supplier's Site
Zener Diode, 56V, 1W, Do-41; Zener Voltage Nom Onsemi - 48AC1544 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 56V, 1W, Do-41; Zener Voltage Nom Onsemi
48AC1544
Zener Diode, 56V, 1W, Do-41; Zener Voltage Nom Onsemi 48AC1544
ZENER DIODE, 56V, 1W, DO-41; Zener Voltage Nom:56V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 56V, 1W, DO-41; Zener Voltage Nom:56V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4758A-T50A
Zener Diodes 1N4758A-T50A
Zener Diodes 56V 1W Zener

Zener Diodes 56V 1W Zener

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4758A-T50A 905676-1N4758A-T50A 1N4758A-T50ATB-ND 2086-1N4758A-T50A 1N4758A-T50A 48AC1544 1N4758A-T50A
Product Name Diodes - Zener - Single - 1N4758A-T50A Single Zener Diodes 56V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 56V, 1W, Do-41; Zener Voltage Nom Onsemi Zener Diodes
Life Cycle Stage Active Active
Package Axial Lead / DO-41; DO-41 DO-41; DO-41 Ammo Pack DO-41; DO-41 DO-41 (DO-204AL); DO-41
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
RoHS Compliant RoHS RoHS
VZ 56 volts 56 volts
Unlock Full Specs
to access all available technical data