Zener Diode 51V 1W ±5% Through Hole DO-41
Manufacturer: ON Semiconductor
Win Source Part Number: 1121827-1N4757A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 51V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 95 Ohms
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 1N4757
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Current - Reverse Leakage at Vr: 5μA at 38.8V
Zener Diode, 51V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode, 51V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER 51V 1W DO41
DIODE ZENER 51V 1W DO41
ZENER SINGLE DIODE, 51V, 5%, DO-41; Zener Voltage Nom:51V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4757A-ND | 1121827-1N4757A | 1N4757A | 1N4757A | 1N4757A | 1N4757A | 99AC4617 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N4757A | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Single Diode, 51V, 5%, Do-41; Zener Voltage Nom Onsemi | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ||
| VZ | 51 volts | 51 volts | 51 volts | ||||
| ZZT | 95 ohms | 95 ohms | 95 ohms | ||||
| IR | 0.0050 mA | 0.0050 mA | 5 mA | ||||
| Life Cycle Stage | Active | Active |