Zener 1W 5% 47 V
Zener 1W 5% 47 V
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 005305-1N4756A
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AL, DO-41, Axial
Manufacturer Device Package: DO-41
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5μA @ 35.8V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 80 Ohm
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 47V 1W ±5% Through Hole DO-41
DIODE ZENER 47V 1W DO41
DIODE ZENER 47V 1W DO41
ZENER DIODE, 47V, 1W, DO-204AL; Zener Voltage Nom:47V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4756A | 005305-1N4756A | 1N4756AFS-ND | 1N4756A | 1N4756A | 1N4756A | 99AC9961 |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, 47V, 1W, Do-204Al; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | |||||
| Package | Axial Lead / DO-41; DO-41 | DO-41-2; DO-41 | DO-41; DO-41 | DO-204AL, DO-41, Axial; DO-41 | DO-204AL | ||
| VZ | 47 volts | 47 volts | 47 volts | ||||
| ZZT | 80 ohms | 80 ohms | 80 ohms | ||||
| IR | 0.0050 mA | 5 mA | 0.0050 mA |