onsemi Diodes - Zener - Single - 1N4755A 1N4755A

Description
Zener Diode, 43V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet
Description
Zener Diode, 43V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4755A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 43V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 43V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
 - 1N4755A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 43V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 43V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4755A - 1121826-1N4755A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4755A
1121826-1N4755A
Diodes - Zener - Single - 1N4755A 1121826-1N4755A
Manufacturer: ON Semiconductor Win Source Part Number: 1121826-1N4755A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 43V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 70 Ohms Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: 1N4755 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 5μA at 32.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121826-1N4755A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 43V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 70 Ohms
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: 1N4755
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Current - Reverse Leakage at Vr: 5μA at 32.7V

Buy Now
Single Zener Diodes - 1N4755A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4755A-ND
Single Zener Diodes 1N4755A-ND
Zener Diode 43V 1W ±5% Through Hole DO-41

Zener Diode 43V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4755A
Zener Diodes 1N4755A
Zener Diodes 43V 1W Zener

Zener Diodes 43V 1W Zener

Buy Now Datasheet
1N4755A Series 1 W 43 V 5 uA Through Hole Zener Diode - DO-41 - 598-1N4755A - Utmel Electronic Limited
Hong Kong, China
1N4755A Series 1 W 43 V 5 uA Through Hole Zener Diode - DO-41
598-1N4755A
1N4755A Series 1 W 43 V 5 uA Through Hole Zener Diode - DO-41 598-1N4755A
1N4755A Series 1 W 43 V 5 uA Through Hole Zener Diode - DO-41

1N4755A Series 1 W 43 V 5 uA Through Hole Zener Diode - DO-41

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4755A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4755A
Discrete Semiconductor Products - Diodes - Zener 1N4755A
DIODE ZENER 43V 1W DO41

DIODE ZENER 43V 1W DO41

Supplier's Site
43V 1W 5% Zener Do41 Rohs Compliant Onsemi - 96AC5314 - Newark, An Avnet Company
Chicago, IL, United States
43V 1W 5% Zener Do41 Rohs Compliant Onsemi
96AC5314
43V 1W 5% Zener Do41 Rohs Compliant Onsemi 96AC5314
43V 1W 5% ZENER DO41 ROHS COMPLIANT: YES

43V 1W 5% ZENER DO41 ROHS COMPLIANT: YES

Supplier's Site
Zener Single Diode, 43V, 5%, Do-204Al; Zener Voltage Nom Onsemi - 74AC2451 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 43V, 5%, Do-204Al; Zener Voltage Nom Onsemi
74AC2451
Zener Single Diode, 43V, 5%, Do-204Al; Zener Voltage Nom Onsemi 74AC2451
ZENER SINGLE DIODE, 43V, 5%, DO-204AL; Zener Voltage Nom:43V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER SINGLE DIODE, 43V, 5%, DO-204AL; Zener Voltage Nom:43V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4755A 1121826-1N4755A 1N4755A-ND 1N4755A 598-1N4755A 1N4755A 96AC5314 74AC2451
Product Name Diodes - Zener - Single - 1N4755A Single Zener Diodes Zener Diodes 1N4755A Series 1 W 43 V 5 uA Through Hole Zener Diode - DO-41 Discrete Semiconductor Products - Diodes - Zener 43V 1W 5% Zener Do41 Rohs Compliant Onsemi Zener Single Diode, 43V, 5%, Do-204Al; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active
Package AXIAL1-B/S DO-41-2; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41 DO-204AL
VZ 43 volts 43 volts 43 volts
ZZT 70 ohms 70 ohms
IR 0.0050 mA 0.0050 mA 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C2V7,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1219485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4474 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details