onsemi Zener Voltage Nom Onsemi 1N4755A-T50A.

Description
Zener Voltage Nom:43V; Power Dissipation:1.3kW; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
Zener Voltage Nom:43V; Power Dissipation:1.3kW; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Onsemi - 61AC3270 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Onsemi
61AC3270
Zener Voltage Nom Onsemi 61AC3270
Zener Voltage Nom:43V; Power Dissipation:1.3kW; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Zener Voltage Nom:43V; Power Dissipation:1.3kW; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 61AC3270
Product Name Zener Voltage Nom Onsemi
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data