Zener 1W 5% 43 V (Fan-Fold)
Zener 1W 5% 43 V (Fan-Fold)
Zener Diode 43V 1W ±5% Through Hole DO-41
Zener Diode 43V 1W ±5% Through Hole DO-41
ZENER DIODE, 43V, 1W, DO-41; Zener Voltage Nom:43V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 43V 1W DO41
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4755A-T50A | 1N4755A-T50ATB-ND | 48AC1543 | 1N4755A-T50A | 1N4755A-T50A |
| Product Name | Single Zener Diodes | Zener Diode, 43V, 1W, Do-41; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Active | Active | |||
| Package | Axial Lead / DO-41; DO-41 | DO-41 (DO-204AL); DO-41 | DO-41; DO-41 | ||
| Tj | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS |