onsemi Single Zener Diodes 1N4754A

Description
Zener 1W 5% 39 V
Request a Quote Datasheet
Description
Zener 1W 5% 39 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4754A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 39 V

Zener 1W 5% 39 V

Supplier's Site Datasheet
 - 1N4754A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 39 V

Zener 1W 5% 39 V

Supplier's Site Datasheet
Single Zener Diodes - 1N4754A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4754A-ND
Single Zener Diodes 1N4754A-ND
Zener Diode 39V 1W ±5% Through Hole DO-41

Zener Diode 39V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - 052831-1N4754A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
052831-1N4754A
Discrete Semiconductor Products 052831-1N4754A
Manufacturer: Fairchild Semiconductor Win Source Part Number: 052831-1N4754A Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-41 Standard Package: 1000 Catalog: Zener Diode Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 5µA @ 29.7V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 60 Ohm Family Name: 1N4754A Alternative Parts (Cross-Reference): 1N3034C; JANTXV1N3034B; 1N3034B; JAN1N3034B; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 052831-1N4754A
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1000
Catalog: Zener Diode
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5µA @ 29.7V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 60 Ohm
Family Name: 1N4754A
Alternative Parts (Cross-Reference): 1N3034C; JANTXV1N3034B; 1N3034B; JAN1N3034B;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1N4754A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4754A
Discrete Semiconductor Products - Diodes - Zener 1N4754A
DIODE ZENER 39V 1W DO41

DIODE ZENER 39V 1W DO41

Supplier's Site
Zener Diode, 39V, 1W, Do-41/do-204Al; Zener Voltage Nom Onsemi - 46AC2079 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 39V, 1W, Do-41/do-204Al; Zener Voltage Nom Onsemi
46AC2079
Zener Diode, 39V, 1W, Do-41/do-204Al; Zener Voltage Nom Onsemi 46AC2079
ZENER DIODE, 39V, 1W, DO-41/DO-204AL; Zener Voltage Nom:39V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes

ZENER DIODE, 39V, 1W, DO-41/DO-204AL; Zener Voltage Nom:39V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4754A
Zener Diodes 1N4754A
Zener Diodes 39V 1W Zener

Zener Diodes 39V 1W Zener

Buy Now Datasheet
Single Zener Diodes - 1N4754A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4754A
Single Zener Diodes 1N4754A
DIODE ZENER 39V 1W DO41

DIODE ZENER 39V 1W DO41

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4754A 1N4754A-ND 052831-1N4754A 1N4754A 46AC2079 1N4754A 1N4754A
Product Name Single Zener Diodes Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Zener Zener Diode, 39V, 1W, Do-41/do-204Al; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active
Package Axial Lead / DO-41; DO-41 DO-41; DO-41 DO-41 (DO-204AL); DO-41 DO-41-2; DO-41 DO-204AL, DO-41, Axial; DO-41
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
VZ 39 volts 39 volts 39 volts
ZZT 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data