Manufacturer: Fairchild Semiconductor
Win Source Part Number: 052156-1N4753A
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1000
Catalog: Zener Diode
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5µA @ 27.4V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 50 Ohm
Family Name: 1N4753A
Alternative Parts (Cross-Reference): 1N3033A; 1N3033D; JANTXV1N3033B; JAN1N3033B;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 052156-1N4753A |
| Product Name | Discrete Semiconductor Products |