Zener Diode 36V 1W ±5% Through Hole DO-41
Zener Diode, 36V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode, 36V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER 36V 1W DO41
ZENER DIODE, 36V, 1W, DO-41; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes
DIODE ZENER 36V 1W DO41
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1844620 | 1844620P | 1N4753A-ND | 1N4753A | 1N4753A | 1N4753A | 31Y5551 | 1N4753A |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diode, 36V, 1W, Do-41; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Package | Do-41 | DO-41; DO-41 | AXIAL1-B/S | DO-41-2; DO-41 | DO-204AL, DO-41, Axial; DO-41 | DO-41 (DO-204AL); DO-41 | DO-41; DO-41 | |
| Pin Count | 2 | 2 | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | ||||
| Life Cycle Stage | Active | Active |