onsemi Single Zener Diodes 1N4753A-T50A

Description
Zener Diode, 36V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet
Description
Zener Diode, 36V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4753A-T50A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 36V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 36V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
 - 1N4753A-T50A - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 36V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 36V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Single Zener Diodes - 1N4753A-T50ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4753A-T50ACT-ND
Single Zener Diodes 1N4753A-T50ACT-ND
Zener Diode 36V 1W ±5% Through Hole DO-41

Zener Diode 36V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4753A-T50ATB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4753A-T50ATB-ND
Single Zener Diodes 1N4753A-T50ATB-ND
Zener Diode 36V 1W ±5% Through Hole DO-41

Zener Diode 36V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4753A-T50A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4753A-T50A
Discrete Semiconductor Products - Diodes - Zener 1N4753A-T50A
DIODE ZENER 36V 1W DO41

DIODE ZENER 36V 1W DO41

Supplier's Site
Zener Diode, 36V, 1W, Do-41; Zener Voltage Nom Onsemi - 48AC1541 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 36V, 1W, Do-41; Zener Voltage Nom Onsemi
48AC1541
Zener Diode, 36V, 1W, Do-41; Zener Voltage Nom Onsemi 48AC1541
ZENER DIODE, 36V, 1W, DO-41; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 36V, 1W, DO-41; Zener Voltage Nom:36V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1N4753A-T50A 1N4753A-T50ACT-ND 1N4753A-T50A 48AC1541
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 36V, 1W, Do-41; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active
Package AXIAL1-B/S DO-41; DO-41 DO-41 (DO-204AL); DO-41
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
VZ 36 volts
ZZT 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1223264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B8V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers