onsemi Zener Diodes 1N4752ATR

Description
Diode, Fairchild, 1N4752ATR
Request a Quote Datasheet
Description
Diode, Fairchild, 1N4752ATR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8050104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050104
Zener Diodes 8050104
Diode, Fairchild, 1N4752ATR

Diode, Fairchild, 1N4752ATR

Supplier's Site
Zener Diodes - 8050104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050104P
Zener Diodes 8050104P
Diode, Fairchild, 1N4752ATR

Diode, Fairchild, 1N4752ATR

Supplier's Site
Zener Diodes - 1787625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1787625
Zener Diodes 1787625
Diode, Fairchild, 1N4752ATR

Diode, Fairchild, 1N4752ATR

Supplier's Site
 - 1N4752ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 33 V (Tape & Reel)

Zener 1W 5% 33 V (Tape & Reel)

Supplier's Site Datasheet
 - 1N4752ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 33 V (Tape & Reel)

Zener 1W 5% 33 V (Tape & Reel)

Supplier's Site Datasheet
Single Zener Diodes - 1N4752AFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4752AFSTR-ND
Single Zener Diodes 1N4752AFSTR-ND
Zener Diode 33V 1W ±5% Through Hole DO-41

Zener Diode 33V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4752AFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4752AFSCT-ND
Single Zener Diodes 1N4752AFSCT-ND
Zener Diode 33V 1W ±5% Through Hole DO-41

Zener Diode 33V 1W ±5% Through Hole DO-41

Buy Now Datasheet
33V 1W Zener Diode - 2086-1N4752ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 1W Zener Diode
2086-1N4752ATR
33V 1W Zener Diode 2086-1N4752ATR
Zener Diodes 33V 1W ZENER 5% Product overview: 1N4752ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4752ATR can be used for catalog matching and distributor lookup.

Zener Diodes 33V 1W ZENER 5% Product overview: 1N4752ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4752ATR can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - 1N4752ATR - 1002177-1N4752ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4752ATR
1002177-1N4752ATR
Diodes - Zener - Single - 1N4752ATR 1002177-1N4752ATR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002177-1N4752ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 25.1V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002177-1N4752ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 25.1V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Zener Diode, 1W, 27V, Do-41; Zener Voltage Nom Onsemi - 05R0366 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 27V, Do-41; Zener Voltage Nom Onsemi
05R0366
Zener Diode, 1W, 27V, Do-41; Zener Voltage Nom Onsemi 05R0366
ZENER DIODE, 1W, 27V, DO-41; Zener Voltage Nom:33V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 27V, DO-41; Zener Voltage Nom:33V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1W, 33V, Do-41; Zener Voltage Nom Onsemi - 83C2579 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 33V, Do-41; Zener Voltage Nom Onsemi
83C2579
Zener Diode, 1W, 33V, Do-41; Zener Voltage Nom Onsemi 83C2579
ZENER DIODE, 1W, 33V, DO-41; Zener Voltage Nom:33V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 33V, DO-41; Zener Voltage Nom:33V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1N4752ATR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4752ATR
Single Zener Diodes 1N4752ATR
DIODE ZENER 33V 1W DO41

DIODE ZENER 33V 1W DO41

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4752ATR
Zener Diodes 1N4752ATR
Zener Diodes 33V 1W ZENER 5%

Zener Diodes 33V 1W ZENER 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4752ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4752ATR
Discrete Semiconductor Products - Diodes - Zener 1N4752ATR
DIODE ZENER 33V 1W DO41

DIODE ZENER 33V 1W DO41

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8050104 8050104P 1N4752ATR 1N4752AFSTR-ND 2086-1N4752ATR 1002177-1N4752ATR 05R0366 1N4752ATR 1N4752ATR 1N4752ATR
Product Name Zener Diodes Zener Diodes Single Zener Diodes 33V 1W Zener Diode Diodes - Zener - Single - 1N4752ATR Zener Diode, 1W, 27V, Do-41; Zener Voltage Nom Onsemi Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Do-41 DO-41; DO-41 Axial Lead / DO-41; DO-41 Reel DO-41; DO-41 DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41-2; DO-41 DO-41; DO-41
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data