onsemi 33V 1W Zener Diode 1N4752A

Description
Zener Diodes 33V 1W ZENER 5% Product overview: 1N4752A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4752A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 33V 1W ZENER 5% Product overview: 1N4752A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4752A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 1W Zener Diode - 2086-1N4752A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 1W Zener Diode
2086-1N4752A
33V 1W Zener Diode 2086-1N4752A
Zener Diodes 33V 1W ZENER 5% Product overview: 1N4752A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4752A can be used for catalog matching and distributor lookup.

Zener Diodes 33V 1W ZENER 5% Product overview: 1N4752A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4752A can be used for catalog matching and distributor lookup.

Supplier's Site
 - 1N4752A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 33 V

Zener 1W 5% 33 V

Supplier's Site Datasheet
 - 1N4752A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 33 V

Zener 1W 5% 33 V

Supplier's Site Datasheet
Hard To Find - 1N4752A - 1121821-1N4752A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1N4752A
1121821-1N4752A
Hard To Find - 1N4752A 1121821-1N4752A
Manufacturer: ON Semiconductor Win Source Part Number: 1121821-1N4752A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 33V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 45 Ohms Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: 1N4752 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 5μA at 25.1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121821-1N4752A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 33V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 45 Ohms
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: 1N4752
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Current - Reverse Leakage at Vr: 5μA at 25.1V

Buy Now
Single Zener Diodes - 1N4752A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4752A-ND
Single Zener Diodes 1N4752A-ND
Zener Diode 33V 1W ±5% Through Hole DO-41

Zener Diode 33V 1W ±5% Through Hole DO-41

Buy Now Datasheet
DIODE ZENER 33V 1W DO41 - 598-1N4752A - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 33V 1W DO41
598-1N4752A
DIODE ZENER 33V 1W DO41 598-1N4752A
DIODE ZENER 33V 1W DO41

DIODE ZENER 33V 1W DO41

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4752A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4752A
Discrete Semiconductor Products - Diodes - Zener 1N4752A
DIODE ZENER 33V 1W DO41

DIODE ZENER 33V 1W DO41

Supplier's Site
Zener Diode, 1W, 33V, Do-41; Zener Voltage Nom Onsemi - 38C7684 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 33V, Do-41; Zener Voltage Nom Onsemi
38C7684
Zener Diode, 1W, 33V, Do-41; Zener Voltage Nom Onsemi 38C7684
ZENER DIODE, 1W, 33V, DO-41; Zener Voltage Nom:33V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 33V, DO-41; Zener Voltage Nom:33V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4752A
Zener Diodes 1N4752A
Zener Diodes 33V 1W ZENER 5%

Zener Diodes 33V 1W ZENER 5%

Buy Now Datasheet
Single Zener Diodes - 1N4752A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4752A
Single Zener Diodes 1N4752A
DIODE ZENER 33V 1W DO41

DIODE ZENER 33V 1W DO41

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-1N4752A 1N4752A 1121821-1N4752A 1N4752A-ND 598-1N4752A 1N4752A 38C7684 1N4752A 1N4752A
Product Name 33V 1W Zener Diode Hard To Find - 1N4752A Single Zener Diodes DIODE ZENER 33V 1W DO41 Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1W, 33V, Do-41; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes
Package Bulk Axial Lead / DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41 DO-41; DO-41 DO-41-2; DO-41 DO-204AL, DO-41, Axial; DO-41
RoHS Compliant RoHS RoHS RoHS
VZ 33 volts 33 volts 33 volts 33 volts 33 volts
ZZT 45 ohms 45 ohms 45 ohms 45 ohms
PD 1 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4749A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 7385046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details