onsemi Single Zener Diodes 1N4751ATR

Description
Zener Diode 30V 1W ±5% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 30V 1W ±5% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4751AFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4751AFSTR-ND
Single Zener Diodes 1N4751AFSTR-ND
Zener Diode 30V 1W ±5% Through Hole DO-41

Zener Diode 30V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4751AFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4751AFSCT-ND
Single Zener Diodes 1N4751AFSCT-ND
Zener Diode 30V 1W ±5% Through Hole DO-41

Zener Diode 30V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Diodes - Zener - Single - 1N4751ATR - 1002176-1N4751ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4751ATR
1002176-1N4751ATR
Diodes - Zener - Single - 1N4751ATR 1002176-1N4751ATR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002176-1N4751ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 22.8V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002176-1N4751ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 22.8V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Through-Hole 30V 1W Zener Diode
287-1N4751ATR
Through-Hole 30V 1W Zener Diode 287-1N4751ATR
30V 1W 5% Zener Diode DO-41 Through Hole Tape & Reel Product overview: 1N4751ATR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4751ATR can be used for catalog matching and distributor lookup.

30V 1W 5% Zener Diode DO-41 Through Hole Tape & Reel Product overview: 1N4751ATR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4751ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1N4751ATR - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 30V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 30V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
 - 1N4751ATR - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 30V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 30V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Zener Diodes - 8050094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050094
Zener Diodes 8050094
Diode, Fairchild, 1N4751ATR

Diode, Fairchild, 1N4751ATR

Supplier's Site
Zener Diodes - 8050094P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050094P
Zener Diodes 8050094P
Diode, Fairchild, 1N4751ATR

Diode, Fairchild, 1N4751ATR

Supplier's Site
Zener Diodes - 1787624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1787624
Zener Diodes 1787624
Diode, Fairchild, 1N4751ATR

Diode, Fairchild, 1N4751ATR

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4751ATR
Zener Diodes 1N4751ATR
Zener Diodes 30V 1W ZENER 5%

Zener Diodes 30V 1W ZENER 5%

Buy Now Datasheet
Zener Diode, 1W, 30V, Do-204Al; Zener Voltage Nom Onsemi - 31Y5549 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 30V, Do-204Al; Zener Voltage Nom Onsemi
31Y5549
Zener Diode, 1W, 30V, Do-204Al; Zener Voltage Nom Onsemi 31Y5549
ZENER DIODE, 1W, 30V, DO-204AL; Zener Voltage Nom:30V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 30V, DO-204AL; Zener Voltage Nom:30V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4751ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4751ATR
Discrete Semiconductor Products - Diodes - Zener 1N4751ATR
DIODE ZENER 30V 1W DO41

DIODE ZENER 30V 1W DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4751AFSTR-ND 1002176-1N4751ATR 287-1N4751ATR 1N4751ATR 8050094 8050094P 1N4751ATR 31Y5549 1N4751ATR
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4751ATR Through-Hole 30V 1W Zener Diode Zener Diodes Zener Diodes Zener Diodes Zener Diode, 1W, 30V, Do-204Al; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 C (-85 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active Active
Package DO-41; DO-41 Tape and Reel AXIAL1-B/S Do-41 DO-41; DO-41 DO-41-2; DO-41 DO-204AL DO-41; DO-41
VZ 30 volts 30 volts 30 volts
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data