onsemi Single Zener Diodes 1N4751A

Description
Zener Diode 30V 1W ±5% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 30V 1W ±5% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4751AFS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4751AFS-ND
Single Zener Diodes 1N4751AFS-ND
Zener Diode 30V 1W ±5% Through Hole DO-41

Zener Diode 30V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - 054463-1N4751A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
054463-1N4751A
Discrete Semiconductor Products 054463-1N4751A
Manufacturer: Fairchild Semiconductor Win Source Part Number: 054463-1N4751A Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-41 Standard Package: 1000 Catalog: Zener Diode Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 5µA @ 22.8V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 40 Ohm Family Name: 1N4751A Alternative Parts (Cross-Reference): 1N3031D; JANHCA1N3031B; 1N3031A; 1N3031; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 054463-1N4751A
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1000
Catalog: Zener Diode
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5µA @ 22.8V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 40 Ohm
Family Name: 1N4751A
Alternative Parts (Cross-Reference): 1N3031D; JANHCA1N3031B; 1N3031A; 1N3031;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now
 - 1N4751A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 30 V

Zener 1W 5% 30 V

Supplier's Site Datasheet
 - 1N4751A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 30 V

Zener 1W 5% 30 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4751A
Zener Diodes 1N4751A
Zener Diodes 30V 1W ZENER 5%

Zener Diodes 30V 1W ZENER 5%

Buy Now Datasheet
Single Zener Diodes - 1N4751A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4751A
Single Zener Diodes 1N4751A
DIODE ZENER 30V 1W DO41

DIODE ZENER 30V 1W DO41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4751A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4751A
Discrete Semiconductor Products - Diodes - Zener 1N4751A
DIODE ZENER 30V 1W DO41

DIODE ZENER 30V 1W DO41

Supplier's Site
Diode Zener Single 30V 5% 1W 2-Pin DO-41 Bulk - 598-1N4751A - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 30V 5% 1W 2-Pin DO-41 Bulk
598-1N4751A
Diode Zener Single 30V 5% 1W 2-Pin DO-41 Bulk 598-1N4751A
Diode Zener Single 30V 5% 1W 2-Pin DO-41 Bulk

Diode Zener Single 30V 5% 1W 2-Pin DO-41 Bulk

Supplier's Site
Zener Diode, 1W, 30V, Do-41; Zener Voltage Nom Onsemi - 18C8967 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 30V, Do-41; Zener Voltage Nom Onsemi
18C8967
Zener Diode, 1W, 30V, Do-41; Zener Voltage Nom Onsemi 18C8967
ZENER DIODE, 1W, 30V, DO-41; Zener Voltage Nom:30V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 30V, DO-41; Zener Voltage Nom:30V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4751AFS-ND 054463-1N4751A 1N4751A 1N4751A 1N4751A 1N4751A 598-1N4751A 18C8967
Product Name Single Zener Diodes Discrete Semiconductor Products Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode Zener Single 30V 5% 1W 2-Pin DO-41 Bulk Zener Diode, 1W, 30V, Do-41; Zener Voltage Nom Onsemi
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
VZ 30 volts 30 volts 30 volts 30 volts
ZZT 40 ohms 40 ohms 40 ohms
IR 0.0050 mA 0.0050 mA 5 mA 0.0050 mA
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data