onsemi 27V 1W Zener Diode 1N4750ATR

Description
27V 5% 1W Zener Diode DO-41 T/R Product overview: 1N4750ATR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4750ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
27V 5% 1W Zener Diode DO-41 T/R Product overview: 1N4750ATR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4750ATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27V 1W Zener Diode
287-1N4750ATR
27V 1W Zener Diode 287-1N4750ATR
27V 5% 1W Zener Diode DO-41 T/R Product overview: 1N4750ATR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4750ATR can be used for catalog matching and distributor lookup.

27V 5% 1W Zener Diode DO-41 T/R Product overview: 1N4750ATR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4750ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1N4750ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 27 V (Tape & Reel)

Zener 1W 5% 27 V (Tape & Reel)

Supplier's Site Datasheet
 - 1N4750ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 27 V (Tape & Reel)

Zener 1W 5% 27 V (Tape & Reel)

Supplier's Site Datasheet
Single Zener Diodes - 1N4750AFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4750AFSTR-ND
Single Zener Diodes 1N4750AFSTR-ND
Zener Diode 27V 1W ±5% Through Hole DO-41

Zener Diode 27V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4750AFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4750AFSCT-ND
Single Zener Diodes 1N4750AFSCT-ND
Zener Diode 27V 1W ±5% Through Hole DO-41

Zener Diode 27V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Zener Diodes - 8050996P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050996P
Zener Diodes 8050996P
Diode, Fairchild, 1N4750ATR

Diode, Fairchild, 1N4750ATR

Supplier's Site
Zener Diodes - 1787626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1787626
Zener Diodes 1787626
Diode, Fairchild, 1N4750ATR

Diode, Fairchild, 1N4750ATR

Supplier's Site
Diodes - Zener - Single - 1N4750ATR - 138232-1N4750ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4750ATR
138232-1N4750ATR
Diodes - Zener - Single - 1N4750ATR 138232-1N4750ATR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138232-1N4750ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 20.6V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138232-1N4750ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 20.6V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
DIODE ZENER 27V 1W DO41 - 598-1N4750ATR - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 27V 1W DO41
598-1N4750ATR
DIODE ZENER 27V 1W DO41 598-1N4750ATR
DIODE ZENER 27V 1W DO41

DIODE ZENER 27V 1W DO41

Supplier's Site
27V 1W 5% Zener Do41 Rohs Compliant Onsemi - 28AC6645 - Newark, An Avnet Company
Chicago, IL, United States
27V 1W 5% Zener Do41 Rohs Compliant Onsemi
28AC6645
27V 1W 5% Zener Do41 Rohs Compliant Onsemi 28AC6645
27V 1W 5% ZENER DO41 ROHS COMPLIANT: YES

27V 1W 5% ZENER DO41 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4750ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4750ATR
Discrete Semiconductor Products - Diodes - Zener 1N4750ATR
DIODE ZENER 27V 1W DO41

DIODE ZENER 27V 1W DO41

Supplier's Site
Single Zener Diodes - 1N4750ATR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4750ATR
Single Zener Diodes 1N4750ATR
DIODE ZENER 27V 1W DO41

DIODE ZENER 27V 1W DO41

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N4750ATR 1N4750ATR 1N4750AFSTR-ND 8050996P 1787626 138232-1N4750ATR 598-1N4750ATR 28AC6645 1N4750ATR 1N4750ATR
Product Name 27V 1W Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - 1N4750ATR DIODE ZENER 27V 1W DO41 27V 1W 5% Zener Do41 Rohs Compliant Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape and Reel Axial Lead / DO-41; DO-41 DO-41; DO-41 Do-41 DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 27 volts 27 volts 27 volts 27 volts 27 volts
ZZT 35 ohms 35 ohms 35 ohms 35 ohms
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4483US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4741A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1826962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details