onsemi Single Zener Diodes 1N4750A

Description
Zener Diode 27V 1W ±5% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 27V 1W ±5% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4750AFS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4750AFS-ND
Single Zener Diodes 1N4750AFS-ND
Zener Diode 27V 1W ±5% Through Hole DO-41

Zener Diode 27V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Diodes - Zener - Single - 1N4750A - 1121819-1N4750A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4750A
1121819-1N4750A
Diodes - Zener - Single - 1N4750A 1121819-1N4750A
Manufacturer: ON Semiconductor Win Source Part Number: 1121819-1N4750A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 27V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 35 Ohms Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 1N4750 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 5μA at 20.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121819-1N4750A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 27V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 35 Ohms
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 1N4750
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Current - Reverse Leakage at Vr: 5μA at 20.6V

Buy Now Datasheet
 - 1N4750A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 27 V

Zener 1W 5% 27 V

Supplier's Site Datasheet
 - 1N4750A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 27 V

Zener 1W 5% 27 V

Supplier's Site Datasheet
Single Zener Diodes - 1N4750A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4750A
Single Zener Diodes 1N4750A
DIODE ZENER 27V 1W DO41

DIODE ZENER 27V 1W DO41

Supplier's Site Datasheet
Zener Diode, 1W, 27V, Do-41; Zener Voltage Nom Onsemi - 18C8966 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 27V, Do-41; Zener Voltage Nom Onsemi
18C8966
Zener Diode, 1W, 27V, Do-41; Zener Voltage Nom Onsemi 18C8966
ZENER DIODE, 1W, 27V, DO-41; Zener Voltage Nom:27V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 27V, DO-41; Zener Voltage Nom:27V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
27V 1W 5% Zener Do41 Rohs Compliant Onsemi - 26AC5814 - Newark, An Avnet Company
Chicago, IL, United States
27V 1W 5% Zener Do41 Rohs Compliant Onsemi
26AC5814
27V 1W 5% Zener Do41 Rohs Compliant Onsemi 26AC5814
27V 1W 5% ZENER DO41 ROHS COMPLIANT: YES

27V 1W 5% ZENER DO41 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4750A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4750A
Discrete Semiconductor Products - Diodes - Zener 1N4750A
DIODE ZENER 27V 1W DO41

DIODE ZENER 27V 1W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4750A
Zener Diodes 1N4750A
Zener Diodes 27V 1W ZENER 5%

Zener Diodes 27V 1W ZENER 5%

Buy Now Datasheet
Diode Zener Single 27V 5% 1W 2-Pin DO-41 Bulk - 598-1N4750A - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 27V 5% 1W 2-Pin DO-41 Bulk
598-1N4750A
Diode Zener Single 27V 5% 1W 2-Pin DO-41 Bulk 598-1N4750A
Diode Zener Single 27V 5% 1W 2-Pin DO-41 Bulk

Diode Zener Single 27V 5% 1W 2-Pin DO-41 Bulk

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4750AFS-ND 1121819-1N4750A 1N4750A 1N4750A 18C8966 26AC5814 1N4750A 1N4750A 598-1N4750A
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4750A Single Zener Diodes Zener Diode, 1W, 27V, Do-41; Zener Voltage Nom Onsemi 27V 1W 5% Zener Do41 Rohs Compliant Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode Zener Single 27V 5% 1W 2-Pin DO-41 Bulk
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
VZ 27 volts 27 volts 27 volts 27 volts
ZZT 35 ohms 35 ohms 35 ohms
IR 0.0050 mA 0.0050 mA 5 mA 0.0050 mA
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data