onsemi Diodes - Zener - Single - 1N4749ATR 1N4749ATR

Description
Zener 1W 5% 24 V (Tape & Reel)
Request a Quote Datasheet
Description
Zener 1W 5% 24 V (Tape & Reel)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4749ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 24 V (Tape & Reel)

Zener 1W 5% 24 V (Tape & Reel)

Supplier's Site Datasheet
 - 1N4749ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 24 V (Tape & Reel)

Zener 1W 5% 24 V (Tape & Reel)

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4749ATR - 1002170-1N4749ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4749ATR
1002170-1N4749ATR
Diodes - Zener - Single - 1N4749ATR 1002170-1N4749ATR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002170-1N4749ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 18.2V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002170-1N4749ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 18.2V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - 1N4749AFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4749AFSCT-ND
Single Zener Diodes 1N4749AFSCT-ND
Zener Diode 24V 1W ±5% Through Hole DO-41

Zener Diode 24V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4749AFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4749AFSTR-ND
Single Zener Diodes 1N4749AFSTR-ND
Zener Diode 24V 1W ±5% Through Hole DO-41

Zener Diode 24V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Zener Diodes - 8050090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050090
Zener Diodes 8050090
Diode, Fairchild, 1N4749ATR

Diode, Fairchild, 1N4749ATR

Supplier's Site
Zener Diodes - 8050090P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050090P
Zener Diodes 8050090P
Diode, Fairchild, 1N4749ATR

Diode, Fairchild, 1N4749ATR

Supplier's Site
Zener Diodes - 1698637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698637
Zener Diodes 1698637
Diode, Fairchild, 1N4749ATR

Diode, Fairchild, 1N4749ATR

Supplier's Site
Singapore, Singapore
1W 24 V Zener Diode
287-1N4749ATR
1W 24 V Zener Diode 287-1N4749ATR
Zener 1W 5% 24 V (Tape & Reel), 3000-REEL Product overview: 1N4749ATR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1W, 24 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1W, 24 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4749ATR can be used for catalog matching and distributor lookup.

Zener 1W 5% 24 V (Tape & Reel), 3000-REEL Product overview: 1N4749ATR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1W, 24 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1W, 24 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4749ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N4749ATR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4749ATR
Single Zener Diodes 1N4749ATR
DIODE ZENER 24V 1W DO41

DIODE ZENER 24V 1W DO41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4749ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4749ATR
Discrete Semiconductor Products - Diodes - Zener 1N4749ATR
DIODE ZENER 24V 1W DO41

DIODE ZENER 24V 1W DO41

Supplier's Site
Zener Diode, 24V, 1W, Do-41; Zener Voltage Nom Onsemi - 31Y5546 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 24V, 1W, Do-41; Zener Voltage Nom Onsemi
31Y5546
Zener Diode, 24V, 1W, Do-41; Zener Voltage Nom Onsemi 31Y5546
ZENER DIODE, 24V, 1W, DO-41; Zener Voltage Nom:24V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes

ZENER DIODE, 24V, 1W, DO-41; Zener Voltage Nom:24V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4749ATR
Zener Diodes 1N4749ATR
Zener Diodes 24V 1W ZENER 5%

Zener Diodes 24V 1W ZENER 5%

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4749ATR 1002170-1N4749ATR 1N4749AFSCT-ND 8050090 8050090P 287-1N4749ATR 1N4749ATR 1N4749ATR 31Y5546 1N4749ATR
Product Name Diodes - Zener - Single - 1N4749ATR Single Zener Diodes Zener Diodes Zener Diodes 1W 24 V Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 24V, 1W, Do-41; Zener Voltage Nom Onsemi Zener Diodes
Life Cycle Stage Active Active Active
Package Axial Lead / DO-41; DO-41 DO-41; DO-41 Do-41 DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41 DO-41 (DO-204AL); DO-41 DO-41-2; DO-41
VZ 24 volts 24 volts 24 volts
ZZT 25 ohms 25 ohms 25 ohms
PD 1000 milliwatts 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4734A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 7513711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details