Zener 1W 5% 24 V
Zener 1W 5% 24 V
Zener Diode 24V 1W ±5% Through Hole DO-41
ZENER DIODE, 1W, 24V, DO-41; Zener Voltage Nom:24V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 24V 1W DO41
DIODE ZENER 24V 1W DO41
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4749A | 1869155P | 1869155 | 1N4749AFS-ND | 18C8965 | 1N4749A | 1N4749A | 1N4749A |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diode, 1W, 24V, Do-41; Zener Voltage Nom Onsemi | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Active | Active | ||||||
| Package | Axial Lead / DO-41; DO-41 | DO-41; DO-41 | Do-41 | DO-41; DO-41 | DO-204AL, DO-41, Axial; DO-41 | DO-41; DO-41 | DO-41-2; DO-41 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Pin Count | 2 | 2 | ||||||
| Tj | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |