onsemi Single Zener Diodes 1N4748ATR

Description
Zener 1W 5% 22 V (Tape & Reel)
Request a Quote Datasheet
Description
Zener 1W 5% 22 V (Tape & Reel)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4748ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 22 V (Tape & Reel)

Zener 1W 5% 22 V (Tape & Reel)

Supplier's Site Datasheet
Single Zener Diodes - 1N4748AFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4748AFSCT-ND
Single Zener Diodes 1N4748AFSCT-ND
Zener Diode 22V 1W ±5% Through Hole DO-41

Zener Diode 22V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4748AFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4748AFSTR-ND
Single Zener Diodes 1N4748AFSTR-ND
Zener Diode 22V 1W ±5% Through Hole DO-41

Zener Diode 22V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Diodes - Zener - Single - 1N4748ATR - 1002168-1N4748ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4748ATR
1002168-1N4748ATR
Diodes - Zener - Single - 1N4748ATR 1002168-1N4748ATR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002168-1N4748ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 16.7V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 23 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002168-1N4748ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 16.7V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
22V 1W Zener Diode - 2086-1N4748ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 1W Zener Diode
2086-1N4748ATR
22V 1W Zener Diode 2086-1N4748ATR
Zener Diodes 22V 1W ZENER 5% Product overview: 1N4748ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4748ATR can be used for catalog matching and distributor lookup.

Zener Diodes 22V 1W ZENER 5% Product overview: 1N4748ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4748ATR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4748ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4748ATR
Discrete Semiconductor Products - Diodes - Zener 1N4748ATR
DIODE ZENER 22V 1W DO41

DIODE ZENER 22V 1W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4748ATR
Zener Diodes 1N4748ATR
Zener Diodes 22V 1W ZENER 5%

Zener Diodes 22V 1W ZENER 5%

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4748ATR 1N4748AFSCT-ND 1002168-1N4748ATR 2086-1N4748ATR 1N4748ATR 1N4748ATR
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4748ATR 22V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active Active
Package Axial Lead / DO-41; DO-41 DO-41; DO-41 Reel DO-41; DO-41 DO-41-2; DO-41
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
VZ 22 volts 22 volts 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B8V2X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1660347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details