Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075008-1N4748A
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 16.7V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 23 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode, 22V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode, 22V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode 22V 1W ±5% Through Hole DO-41
ZENER DIODE, 1W, 22V, DO-41; Zener Voltage Nom:22V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 22V 1W DO41
DIODE ZENER 22V 1W DO41
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 075008-1N4748A | 1N4748A | 1N4748A-ND | 1N4748A | 18C8964 | 1N4748A | 1N4748A |
| Product Name | Diodes - Zener - Single - 1N4748A | Single Zener Diodes | Zener Diodes | Zener Diode, 1W, 22V, Do-41; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | DO-41; DO-41 | AXIAL1-B/S | DO-41-2; DO-41 | DO-41; DO-41 | DO-41; DO-41 | DO-204AL, DO-41, Axial; DO-41 | |
| VZ | 22 volts | 22 volts | 22 volts | ||||
| ZZT | 23 ohms | 23 ohms | 23 ohms | ||||
| PD | 1000 milliwatts | 1000 milliwatts |