onsemi Single Zener Diodes 1N4748A-T50A

Description
Zener Diode 22V 1W ±5% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 22V 1W ±5% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4748A-T50ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4748A-T50ACT-ND
Single Zener Diodes 1N4748A-T50ACT-ND
Zener Diode 22V 1W ±5% Through Hole DO-41

Zener Diode 22V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4748A-T50ATB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4748A-T50ATB-ND
Single Zener Diodes 1N4748A-T50ATB-ND
Zener Diode 22V 1W ±5% Through Hole DO-41

Zener Diode 22V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Zener Diode, 22V, 1W, Do-41; Zener Voltage Nom Onsemi - 48AC1535 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 22V, 1W, Do-41; Zener Voltage Nom Onsemi
48AC1535
Zener Diode, 22V, 1W, Do-41; Zener Voltage Nom Onsemi 48AC1535
ZENER DIODE, 22V, 1W, DO-41; Zener Voltage Nom:22V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 22V, 1W, DO-41; Zener Voltage Nom:22V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4748A-T50A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4748A-T50A
Discrete Semiconductor Products - Diodes - Zener 1N4748A-T50A
DIODE ZENER 22V 1W DO41

DIODE ZENER 22V 1W DO41

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N4748A-T50ACT-ND 48AC1535 1N4748A-T50A
Product Name Single Zener Diodes Zener Diode, 22V, 1W, Do-41; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
Package DO-41 (DO-204AL); DO-41 DO-41; DO-41
Pin Count 2
RoHS Compliant RoHS
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4463US - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details
Voltage regulator diodes - 1N4745A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details