Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002164-1N4747ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 15.2V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 22 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode 20V 1W ±5% Through Hole DO-41
Zener Diode 20V 1W ±5% Through Hole DO-41
Zener Diodes 20V 1W ZENER 5% Product overview: 1N4747ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4747ATR can be used for catalog matching and distributor lookup.
Zener 1W 5% 20 V (Tape & Reel)
DIODE ZENER 20V 1W DO41
ZENER DIODE, 1W, 20V, DO-41, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
ZENER DIODE, 1W, 20V, DO-41; Zener Voltage Nom:20V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1002164-1N4747ATR | 1N4747AFSTR-ND | 2086-1N4747ATR | 1N4747ATR | 1N4747ATR | 1N4747ATR | 83C2559 |
| Product Name | Diodes - Zener - Single - 1N4747ATR | Single Zener Diodes | 20V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 1W, 20V, Do-41, Full Reel; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | DO-41; DO-41 | Reel | Axial Lead / DO-41; DO-41 | DO-41; DO-41 | DO-41-2; DO-41 | DO-41; DO-41 | |
| VZ | 20 volts | 20 volts | 20 volts | ||||
| ZZT | 22 ohms | 22 ohms | 22 ohms | ||||
| PD | 1000 milliwatts | 1 milliwatts | 1000 milliwatts |