Zener Diode 20V 1W ±5% Through Hole DO-41
Zener Diode, 20V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Zener Diode, 20V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075006-1N4747A
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 15.2V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 22 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 3k pcs
ZENER DIODE, 1W, 20V, DO-41; Zener Voltage Nom:20V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 20V 1W DO41
DIODE ZENER 20V 1W DO41
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1844726 | 1844726P | 1N4747A-ND | 1N4747A | 075006-1N4747A | 18C8963 | 1N4747A | 1N4747A |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Diodes - Zener - Single - 1N4747A | Zener Diode, 1W, 20V, Do-41; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Package | Do-41 | DO-41; DO-41 | AXIAL1-B/S | DO-41; DO-41 | DO-41; DO-41 | DO-41; DO-41 | DO-204AL, DO-41, Axial; DO-41 | |
| Pin Count | 2 | 2 | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||
| Life Cycle Stage | Active | Active | Active |