Zener Diode 20V 1W ±5% Through Hole DO-41
Zener Diode 20V 1W ±5% Through Hole DO-41
DIODE ZENER 20V 1W DO41
Zener Diodes 20V 1W ZENER 5%
DIODE ZENER 20V 1W DO41
ZENER DIODE, 20V, 1W, DO-41; Zener Voltage Nom:20V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4747A-T50ACT-ND | 1N4747A-T50A | 1N4747A-T50A | 1N4747A-T50A | 48AC1534 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 20V, 1W, Do-41; Zener Voltage Nom Onsemi |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | |
| Package | DO-204AL, DO-41, Axial; DO-41 | DO-41; DO-41 | DO-41 (DO-204AL); DO-41 | ||
| VZ | 20 volts | 20 volts | |||
| ZZT | 22 ohms | 22 ohms | |||
| IR | 0.0050 mA | 5 mA |