onsemi 18V 1W Zener Diode 1N4746ATA

Description
Zener Diode, 18V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet
Description
Zener Diode, 18V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4746ATA - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 18V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 18V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
18V 1W Zener Diode - 295-1N4746ATA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 1W Zener Diode
295-1N4746ATA
18V 1W Zener Diode 295-1N4746ATA
DIODE ZENER 18V 1W DO41 Product overview: 1N4746ATA from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4746ATA can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 1W DO41 Product overview: 1N4746ATA from ON Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4746ATA can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367481-1N4746ATA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367481-1N4746ATA
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367481-1N4746ATA
Win Source Part Number: 1367481-1N4746ATA Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. Mfr: onsemi Package: Bulk Product Status: Obsolete Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 13.7 V Power - Max: 1 W Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 20 Ohms

Win Source Part Number: 1367481-1N4746ATA
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: 200°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
Mfr: onsemi
Package: Bulk
Product Status: Obsolete
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 13.7 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 20 Ohms

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4746ATA 295-1N4746ATA 1367481-1N4746ATA
Product Name 18V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Life Cycle Stage Obsolete
Package DO-41, DO-204AL; DO-41 Bulk DO-204AL, DO-41, Axial
RoHS Compliant RoHS
ZZT 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data