onsemi Zener Diodes 1N4746A

Description
Zener Diode 18V 5% 1W DO-41
Request a Quote Datasheet
Description
Zener Diode 18V 5% 1W DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 9175443P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
9175443P
Zener Diodes 9175443P
Zener Diode 18V 5% 1W DO-41

Zener Diode 18V 5% 1W DO-41

Supplier's Site
Zener Diodes - 9175443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
9175443
Zener Diodes 9175443
Zener Diode 18V 5% 1W DO-41

Zener Diode 18V 5% 1W DO-41

Supplier's Site
Zener Diodes - 1787572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1787572
Zener Diodes 1787572
Zener Diode 18V 5% 1W DO-41

Zener Diode 18V 5% 1W DO-41

Supplier's Site
Single Zener Diodes - 1N4746A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4746A-ND
Single Zener Diodes 1N4746A-ND
Zener Diode 18V 1W ±5% Through Hole DO-41

Zener Diode 18V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Diodes - Zener - Single - 1N4746A - 075005-1N4746A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4746A
075005-1N4746A
Diodes - Zener - Single - 1N4746A 075005-1N4746A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075005-1N4746A Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 13.7V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075005-1N4746A
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 13.7V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
 - 1N4746A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 18 V

Zener 1W 5% 18 V

Supplier's Site Datasheet
 - 1N4746A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 18 V

Zener 1W 5% 18 V

Supplier's Site Datasheet
Zener Diode, 1W, 18V, Do-41; Zener Voltage Nom Onsemi - 18C8962 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 18V, Do-41; Zener Voltage Nom Onsemi
18C8962
Zener Diode, 1W, 18V, Do-41; Zener Voltage Nom Onsemi 18C8962
ZENER DIODE, 1W, 18V, DO-41; Zener Voltage Nom:18V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 18V, DO-41; Zener Voltage Nom:18V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4746A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4746A
Discrete Semiconductor Products - Diodes - Zener 1N4746A
DIODE ZENER 18V 1W DO41

DIODE ZENER 18V 1W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4746A
Zener Diodes 1N4746A
Zener Diodes 18V 1W ZENER 5%

Zener Diodes 18V 1W ZENER 5%

Buy Now Datasheet
Single Zener Diodes - 1N4746A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4746A
Single Zener Diodes 1N4746A
DIODE ZENER 18V 1W DO41

DIODE ZENER 18V 1W DO41

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1N4746A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N4746A
Diodes >> Zener Diodes 1N4746A
±5% Single 17.1V~18.9V 1W 18V Plugin,D2.03xL4.06mm Zener Diodes ROHS

±5% Single 17.1V~18.9V 1W 18V Plugin,D2.03xL4.06mm Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 9175443P 9175443 1N4746A-ND 075005-1N4746A 1N4746A 18C8962 1N4746A 1N4746A 1N4746A 1N4746A
Product Name Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - 1N4746A Zener Diode, 1W, 18V, Do-41; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Diodes >> Zener Diodes
Package DO-41; DO-41 Do-41 DO-41; DO-41 Axial Lead / DO-41; DO-41 DO-41; DO-41 DO-41; DO-41 DO-41-2; DO-41 DO-204AL, DO-41, Axial; DO-41
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data