Zener Diode 18V 1W ±5% Through Hole DO-41
Zener Diode 18V 1W ±5% Through Hole DO-41
Zener Diode, 18V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
ZENER DIODE, 18V, 1W, DO-41; Zener Voltage Nom:18V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Zener Diodes 18V 1W ZENER 5%
DIODE ZENER 18V 1W DO41
| DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4746A-T50ATB-ND | 1N4746A-T50A | 48AC1533 | 1N4746A-T50A | 1N4746A-T50A |
| Product Name | Single Zener Diodes | Zener Diode, 18V, 1W, Do-41; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | AXIAL1-B/S | DO-41 (DO-204AL); DO-41 | DO-41; DO-41 | ||
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS |