Zener 1W 5% 16 V (Tape & Reel)
Zener 1W 5% 16 V (Tape & Reel)
Zener Diode 16V 1W ±5% Through Hole DO-41
Zener Diode 16V 1W ±5% Through Hole DO-41
1W 16V Zener Diode, 5% Tol, DO-41, Tape & Reel Product overview: 1N4745ATR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1W, 16V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1W, 16V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4745ATR can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117950-1N4745ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 12.2V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE ZENER 16V 1W DO41
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4745ATR | 1N4745AFSCT-ND | 287-1N4745ATR | 117950-1N4745ATR | 8050081 | 8050081P | 1N4745ATR |
| Product Name | Single Zener Diodes | 1W 16V Zener Diode | Diodes - Zener - Single - 1N4745ATR | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package | Axial Lead / DO-41; DO-41 | Tape and Reel | DO-41; DO-41 | Do-41 | DO-41; DO-41 | DO-41; DO-41 | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VZ | 16 volts | 16 volts | 16 volts |