Zener 1W 5% 16 V
Zener 1W 5% 16 V
Zener Diode 16V 1W ±5% Through Hole DO-41
DIODE ZENER 16V 1W DO41
DIODE ZENER 16V 1W DO41
±5% 15.2V~16.8V 1W 16V Plugin,D2.03xL4.06mm
ZENER DIODE, 1W, 16V, DO-41; Zener Voltage Nom:16V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4745A | 1N4745A-ND | 1N4745A | 1N4745A | 1N4745A | 1N4745A | 18C8961 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diodes >> Zener Diodes | Zener Diodes | Zener Diode, 1W, 16V, Do-41; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | |||||
| Package | Axial Lead / DO-41; DO-41 | DO-204AL, DO-41, Axial; DO-41 | DO-41; DO-41 | DO-41-2; DO-41 | DO-41; DO-41 | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | |||
| VZ | 16 volts | 16 volts | 16 volts | ||||
| ZZT | 16 ohms | 16 ohms | 16 ohms |