onsemi Diodes - Zener - Single - 1N4745A 1N4745A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1121811-1N4745A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 16V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 16 Ohms Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Family Part Number: 1N4745 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 5μA at 12.2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1121811-1N4745A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 16V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 16 Ohms Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Family Part Number: 1N4745 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 5μA at 12.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4745A - 1121811-1N4745A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4745A
1121811-1N4745A
Diodes - Zener - Single - 1N4745A 1121811-1N4745A
Manufacturer: ON Semiconductor Win Source Part Number: 1121811-1N4745A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 16V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 16 Ohms Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Family Part Number: 1N4745 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 5μA at 12.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121811-1N4745A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 16V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 16 Ohms
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Family Part Number: 1N4745
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Current - Reverse Leakage at Vr: 5μA at 12.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1121811-1N4745A
Product Name Diodes - Zener - Single - 1N4745A
Package Type Other; DO-204AL, DO-41, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24038RHLR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A3931KJPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type QFP; Other; 48-LQFP Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Supply Controllers, Monitors - 1727-NEX81802DAZTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details