onsemi Single Zener Diodes 1N4745A-T50A

Description
Zener Diode 16V 1W ±5% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 16V 1W ±5% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4745A-T50ATB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4745A-T50ATB-ND
Single Zener Diodes 1N4745A-T50ATB-ND
Zener Diode 16V 1W ±5% Through Hole DO-41

Zener Diode 16V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4745A-T50ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4745A-T50ACT-ND
Single Zener Diodes 1N4745A-T50ACT-ND
Zener Diode 16V 1W ±5% Through Hole DO-41

Zener Diode 16V 1W ±5% Through Hole DO-41

Buy Now Datasheet
 - 1N4745A-T50A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 16 V (Fan-Fold)

Zener 1W 5% 16 V (Fan-Fold)

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4745A-T50A
Zener Diodes 1N4745A-T50A
Zener Diodes 16V 1W ZENER 5%

Zener Diodes 16V 1W ZENER 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4745A-T50A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4745A-T50A
Discrete Semiconductor Products - Diodes - Zener 1N4745A-T50A
DIODE ZENER 16V 1W DO41

DIODE ZENER 16V 1W DO41

Supplier's Site
Zener Diode, 16V, 1W, Do-41; Zener Voltage Nom Onsemi - 48AC1532 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 16V, 1W, Do-41; Zener Voltage Nom Onsemi
48AC1532
Zener Diode, 16V, 1W, Do-41; Zener Voltage Nom Onsemi 48AC1532
ZENER DIODE, 16V, 1W, DO-41; Zener Voltage Nom:16V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 16V, 1W, DO-41; Zener Voltage Nom:16V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4745A-T50ATB-ND 1N4745A-T50A 1N4745A-T50A 1N4745A-T50A 48AC1532
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 16V, 1W, Do-41; Zener Voltage Nom Onsemi
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
Life Cycle Stage Active Active
Package Axial Lead / DO-41; DO-41 DO-41; DO-41 DO-41 (DO-204AL); DO-41
VZ 16 volts
ZZT 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4744A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details