onsemi Diodes - Zener - Single - 1N4744ATR 1N4744ATR

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110270-1N4744ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110270-1N4744ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4744ATR - 110270-1N4744ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4744ATR
110270-1N4744ATR
Diodes - Zener - Single - 1N4744ATR 110270-1N4744ATR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110270-1N4744ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110270-1N4744ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - 1N4744AFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4744AFSTR-ND
Single Zener Diodes 1N4744AFSTR-ND
Zener Diode 15V 1W ±5% Through Hole DO-41

Zener Diode 15V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4744AFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4744AFSCT-ND
Single Zener Diodes 1N4744AFSCT-ND
Zener Diode 15V 1W ±5% Through Hole DO-41

Zener Diode 15V 1W ±5% Through Hole DO-41

Buy Now Datasheet
 - 1N4744ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 15 V (Tape & Reel)

Zener 1W 5% 15 V (Tape & Reel)

Supplier's Site Datasheet
 - 1N4744ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 15 V (Tape & Reel)

Zener 1W 5% 15 V (Tape & Reel)

Supplier's Site Datasheet
Zener Diodes - 8050072P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050072P
Zener Diodes 8050072P
Diode, Fairchild, 1N4744ATR

Diode, Fairchild, 1N4744ATR

Supplier's Site
Zener Diodes - 1787620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1787620
Zener Diodes 1787620
Diode, Fairchild, 1N4744ATR

Diode, Fairchild, 1N4744ATR

Supplier's Site
15V 1W Zener Diode - 2086-1N4744ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 1W Zener Diode
2086-1N4744ATR
15V 1W Zener Diode 2086-1N4744ATR
Zener Diodes 15V 1W ZENER 5% Product overview: 1N4744ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4744ATR can be used for catalog matching and distributor lookup.

Zener Diodes 15V 1W ZENER 5% Product overview: 1N4744ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4744ATR can be used for catalog matching and distributor lookup.

Supplier's Site
Zener Diode, 1W, 15V, Do-41; Zener Voltage Nom Onsemi - 15R3467 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 15V, Do-41; Zener Voltage Nom Onsemi
15R3467
Zener Diode, 1W, 15V, Do-41; Zener Voltage Nom Onsemi 15R3467
ZENER DIODE, 1W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 15V, DO-41; Zener Voltage Nom:15V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1W, 15V, Do-41, Full Reel; Zener Voltage Nom Onsemi - 83C2547 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 15V, Do-41, Full Reel; Zener Voltage Nom Onsemi
83C2547
Zener Diode, 1W, 15V, Do-41, Full Reel; Zener Voltage Nom Onsemi 83C2547
ZENER DIODE, 1W, 15V, DO-41, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 15V, DO-41, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4744ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4744ATR
Discrete Semiconductor Products - Diodes - Zener 1N4744ATR
DIODE ZENER 15V 1W DO41

DIODE ZENER 15V 1W DO41

Supplier's Site
Diodes >> Zener Diodes - 1N4744ATR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N4744ATR
Diodes >> Zener Diodes 1N4744ATR
±5% 1W 15V Plugin,D2.03xL4.06mm Zener Diodes ROHS

±5% 1W 15V Plugin,D2.03xL4.06mm Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - 1N4744ATR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4744ATR
Single Zener Diodes 1N4744ATR
DIODE ZENER 15V 1W DO41

DIODE ZENER 15V 1W DO41

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 110270-1N4744ATR 1N4744AFSTR-ND 1N4744ATR 8050072P 1787620 2086-1N4744ATR 15R3467 1N4744ATR 1N4744ATR 1N4744ATR
Product Name Diodes - Zener - Single - 1N4744ATR Single Zener Diodes Zener Diodes Zener Diodes 15V 1W Zener Diode Zener Diode, 1W, 15V, Do-41; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active Active
Package DO-41; DO-41 Axial Lead / DO-41; DO-41 DO-41; DO-41 Do-41 Reel DO-204AL DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41
VZ 15 volts 15 volts 15 volts 15 volts 15 volts
ZZT 14 ohms 14 ohms 14 ohms 14 ohms 14 ohms
PD 1000 milliwatts 1 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data