Zener Diode 15V 1W ±5% Through Hole DO-41
Zener 1W 5% 15 V
DIODE ZENER 12V 1W 5% UNIDIR
ZENER DIODE, 15V, 1W, DO-41; Zener Voltage Nom:15V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4744A-T50RTR-ND | 1N4744A-T50R | 1N4744A-T50R | 48AC1531 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 15V, 1W, Do-41; Zener Voltage Nom Onsemi | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | |
| Life Cycle Stage | Obsolete | Active | ||
| Package | Axial Lead / DO-41; DO-41 | DO-41; DO-41 | DO-41 (DO-204AL); DO-41 | |
| RoHS Compliant | RoHS | RoHS | ||
| VZ | 15 volts |