onsemi 13V 1W Zener Diode 1N4743ATR

Description
Zener 1W 5% 13 V (Tape & Reel)
Request a Quote Datasheet
Description
Zener 1W 5% 13 V (Tape & Reel)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4743ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 13 V (Tape & Reel)

Zener 1W 5% 13 V (Tape & Reel)

Supplier's Site Datasheet
 - 1N4743ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 13 V (Tape & Reel)

Zener 1W 5% 13 V (Tape & Reel)

Supplier's Site Datasheet
Singapore, Singapore
13V 1W Zener Diode
287-1N4743ATR
13V 1W Zener Diode 287-1N4743ATR
DIODE ZENER 13V 1W DO41 Product overview: 1N4743ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4743ATR can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 1W DO41 Product overview: 1N4743ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4743ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4743ATR - 104151-1N4743ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4743ATR
104151-1N4743ATR
Diodes - Zener - Single - 1N4743ATR 104151-1N4743ATR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 104151-1N4743ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 104151-1N4743ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Zener Diodes - 8050078P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050078P
Zener Diodes 8050078P
Diode, Fairchild, 1N4743ATR

Diode, Fairchild, 1N4743ATR

Supplier's Site
Zener Diodes - 8050078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050078
Zener Diodes 8050078
Diode, Fairchild, 1N4743ATR

Diode, Fairchild, 1N4743ATR

Supplier's Site
Zener Diodes - 1698635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698635
Zener Diodes 1698635
Diode, Fairchild, 1N4743ATR

Diode, Fairchild, 1N4743ATR

Supplier's Site
Single Zener Diodes - 1N4743AFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4743AFSTR-ND
Single Zener Diodes 1N4743AFSTR-ND
Zener Diode 13V 1W ±5% Through Hole DO-41

Zener Diode 13V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4743AFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4743AFSCT-ND
Single Zener Diodes 1N4743AFSCT-ND
Zener Diode 13V 1W ±5% Through Hole DO-41

Zener Diode 13V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4743ATR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4743ATR
Single Zener Diodes 1N4743ATR
DIODE ZENER 13V 1W DO41

DIODE ZENER 13V 1W DO41

Supplier's Site Datasheet
Zener Diode, 13V, 1W, Do-41; Zener Voltage Nom Onsemi - 31Y5540 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 13V, 1W, Do-41; Zener Voltage Nom Onsemi
31Y5540
Zener Diode, 13V, 1W, Do-41; Zener Voltage Nom Onsemi 31Y5540
ZENER DIODE, 13V, 1W, DO-41; Zener Voltage Nom:13V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes

ZENER DIODE, 13V, 1W, DO-41; Zener Voltage Nom:13V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4743ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4743ATR
Discrete Semiconductor Products - Diodes - Zener 1N4743ATR
DIODE ZENER 13V 1W DO41

DIODE ZENER 13V 1W DO41

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4743ATR 287-1N4743ATR 104151-1N4743ATR 8050078P 8050078 1N4743AFSTR-ND 1N4743ATR 31Y5540 1N4743ATR
Product Name 13V 1W Zener Diode Diodes - Zener - Single - 1N4743ATR Zener Diodes Zener Diodes Single Zener Diodes Single Zener Diodes Zener Diode, 13V, 1W, Do-41; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package Axial Lead / DO-41; DO-41 Bulk DO-41; DO-41 DO-41; DO-41 Do-41 DO-204AL, DO-41, Axial; DO-41 DO-41 (DO-204AL); DO-41 DO-41; DO-41
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 13 volts 13 volts 13 volts 13 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data