Zener Diode, 13V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER 13V 1W 5% UNIDIR
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1N4743ARL | 1N4743ARL |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |