onsemi Single Zener Diodes 1N4743A

Description
Zener Diode 13V 1W ±5% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 13V 1W ±5% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4743A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4743A-ND
Single Zener Diodes 1N4743A-ND
Zener Diode 13V 1W ±5% Through Hole DO-41

Zener Diode 13V 1W ±5% Through Hole DO-41

Buy Now Datasheet
 - 1N4743A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 13 V

Zener 1W 5% 13 V

Supplier's Site Datasheet
 - 1N4743A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 13 V

Zener 1W 5% 13 V

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4743A - 075001-1N4743A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4743A
075001-1N4743A
Diodes - Zener - Single - 1N4743A 075001-1N4743A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 075001-1N4743A Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 075001-1N4743A
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4743A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4743A
Discrete Semiconductor Products - Diodes - Zener 1N4743A
DIODE ZENER 13V 1W DO41

DIODE ZENER 13V 1W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4743A
Zener Diodes 1N4743A
Zener Diodes 13V 1W ZENER 5%

Zener Diodes 13V 1W ZENER 5%

Buy Now Datasheet
Zener Diode, 1W, 13V, Do-41; Zener Voltage Nom Onsemi - 18C8959 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 13V, Do-41; Zener Voltage Nom Onsemi
18C8959
Zener Diode, 1W, 13V, Do-41; Zener Voltage Nom Onsemi 18C8959
ZENER DIODE, 1W, 13V, DO-41; Zener Voltage Nom:13V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 13V, DO-41; Zener Voltage Nom:13V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
13V 1W 5% Zener Do41 Rohs Compliant Onsemi - 26AC5802 - Newark, An Avnet Company
Chicago, IL, United States
13V 1W 5% Zener Do41 Rohs Compliant Onsemi
26AC5802
13V 1W 5% Zener Do41 Rohs Compliant Onsemi 26AC5802
13V 1W 5% ZENER DO41 ROHS COMPLIANT: YES

13V 1W 5% ZENER DO41 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4743A-ND 1N4743A 075001-1N4743A 1N4743A 1N4743A 18C8959 26AC5802
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4743A Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 1W, 13V, Do-41; Zener Voltage Nom Onsemi 13V 1W 5% Zener Do41 Rohs Compliant Onsemi
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
Life Cycle Stage Active Active Active
Package Axial Lead / DO-41; DO-41 DO-41; DO-41 DO-41; DO-41 DO-41-2; DO-41 DO-41; DO-41
VZ 13 volts 13 volts
ZZT 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data