onsemi Discrete Semiconductor Products 1N4742A

Description
Zener 1W 5% 12 V
Request a Quote Datasheet
Description
Zener 1W 5% 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4742A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 12 V

Zener 1W 5% 12 V

Supplier's Site Datasheet
 - 1N4742A - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 12 V

Zener 1W 5% 12 V

Supplier's Site Datasheet
Discrete Semiconductor Products - 095535-1N4742A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
095535-1N4742A
Discrete Semiconductor Products 095535-1N4742A
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095535-1N4742A Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AL DO-41 Axial Manufacturer Device Package: DO-41 Standard Package: 1000 Catalog: Zener Diode Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 5µA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 9 Ohm Family Name: 1N4742A Alternative Parts (Cross-Reference): 1N4742ARL2; 1N4742ATA; 1N4742ARL; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095535-1N4742A
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1000
Catalog: Zener Diode
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5µA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 9 Ohm
Family Name: 1N4742A
Alternative Parts (Cross-Reference): 1N4742ARL2; 1N4742ATA; 1N4742ARL;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Single Zener Diodes - 1N4742AFS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4742AFS-ND
Single Zener Diodes 1N4742AFS-ND
Zener Diode 12V 1W ±5% Through Hole DO-41

Zener Diode 12V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4742A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N4742A
Single Zener Diodes 1N4742A
DIODE ZENER 12V 1W DO41

DIODE ZENER 12V 1W DO41

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1N4742A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N4742A
Diodes >> Zener Diodes 1N4742A
±5% Single 11.4V~12.6V 1W 12V Plugin,D2.03xL4.06mm Zener Diodes ROHS

±5% Single 11.4V~12.6V 1W 12V Plugin,D2.03xL4.06mm Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4742A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4742A
Discrete Semiconductor Products - Diodes - Zener 1N4742A
DIODE ZENER 12V 1W DO41

DIODE ZENER 12V 1W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4742A
Zener Diodes 1N4742A
Zener Diodes 12V 1W ZENER 5%

Zener Diodes 12V 1W ZENER 5%

Buy Now Datasheet
Zener Diode, 1W, 12V, Do-41; Zener Voltage Nom Onsemi - 38C7682 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 12V, Do-41; Zener Voltage Nom Onsemi
38C7682
Zener Diode, 1W, 12V, Do-41; Zener Voltage Nom Onsemi 38C7682
ZENER DIODE, 1W, 12V, DO-41; Zener Voltage Nom:12V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 12V, DO-41; Zener Voltage Nom:12V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4742A 095535-1N4742A 1N4742AFS-ND 1N4742A 1N4742A 1N4742A 1N4742A 38C7682
Product Name Discrete Semiconductor Products Single Zener Diodes Single Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 1W, 12V, Do-41; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active
Package Axial Lead / DO-41; DO-41 DO-204AL, DO-41, Axial; DO-41 DO-41; DO-41 DO-41-2; DO-41 DO-41 (DO-204AL); DO-41
VZ 12 volts 12 volts 12 volts 12 volts
ZZT 9 ohms 9 ohms 9 ohms 9 ohms
IR 0.0050 mA 0.0050 mA 0.0050 mA 5 mA
Unlock Full Specs
to access all available technical data