onsemi Diodes - Zener - Single - 1N4741ATR 1N4741ATR

Description
Zener Diode, 11V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet
Description
Zener Diode, 11V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4741ATR - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 11V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 11V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
 - 1N4741ATR - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 11V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 11V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Diodes - Zener - Single - 1N4741ATR - 1002152-1N4741ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4741ATR
1002152-1N4741ATR
Diodes - Zener - Single - 1N4741ATR 1002152-1N4741ATR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002152-1N4741ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002152-1N4741ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - 1N4741AFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4741AFSTR-ND
Single Zener Diodes 1N4741AFSTR-ND
Zener Diode 11V 1W ±5% Through Hole DO-41

Zener Diode 11V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4741AFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4741AFSCT-ND
Single Zener Diodes 1N4741AFSCT-ND
Zener Diode 11V 1W ±5% Through Hole DO-41

Zener Diode 11V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Singapore, Singapore
11V 1W Zener Diode
287-1N4741ATR
11V 1W Zener Diode 287-1N4741ATR
DIODE ZENER 11V 1W DO41 Product overview: 1N4741ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4741ATR can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 1W DO41 Product overview: 1N4741ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4741ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4741ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4741ATR
Discrete Semiconductor Products - Diodes - Zener 1N4741ATR
DIODE ZENER 11V 1W DO41

DIODE ZENER 11V 1W DO41

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N4741ATR
Zener Diodes 1N4741ATR
Zener Diodes 11.0V 1W ZENER 5%

Zener Diodes 11.0V 1W ZENER 5%

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4741ATR 1002152-1N4741ATR 1N4741AFSTR-ND 287-1N4741ATR 1N4741ATR 1N4741ATR
Product Name Diodes - Zener - Single - 1N4741ATR Single Zener Diodes 11V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active Active
Package AXIAL1-B/S DO-41; DO-41 Bulk DO-41; DO-41 DO-41-2; DO-41
VZ 11 volts 11 volts 11 volts
ZZT 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data