onsemi Hard To Find - 1N4741A 1N4741A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1121804-1N4741A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 11V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 8 Ohms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: 1N4741 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 5μA at 8.4V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1121804-1N4741A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 11V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 8 Ohms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: 1N4741 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 5μA at 8.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1N4741A - 1121804-1N4741A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1N4741A
1121804-1N4741A
Hard To Find - 1N4741A 1121804-1N4741A
Manufacturer: ON Semiconductor Win Source Part Number: 1121804-1N4741A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 11V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 8 Ohms Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: 1N4741 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 5μA at 8.4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121804-1N4741A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 11V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 8 Ohms
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: 1N4741
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Current - Reverse Leakage at Vr: 5μA at 8.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1121804-1N4741A
Product Name Hard To Find - 1N4741A
Package Type Other; DO-204AL, DO-41, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3959SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details