onsemi Diodes - Zener - Single - 1N4740ATR 1N4740ATR

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114507-1N4740ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 7.6V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114507-1N4740ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 7.6V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4740ATR - 114507-1N4740ATR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4740ATR
114507-1N4740ATR
Diodes - Zener - Single - 1N4740ATR 114507-1N4740ATR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114507-1N4740ATR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Current - Reverse Leakage @ Vr: 10μA @ 7.6V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-41 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 114507-1N4740ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 7.6V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - 1N4740AFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4740AFSTR-ND
Single Zener Diodes 1N4740AFSTR-ND
Zener Diode 10V 1W ±5% Through Hole DO-41

Zener Diode 10V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1N4740AFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4740AFSCT-ND
Single Zener Diodes 1N4740AFSCT-ND
Zener Diode 10V 1W ±5% Through Hole DO-41

Zener Diode 10V 1W ±5% Through Hole DO-41

Buy Now Datasheet
 - 1N4740ATR - Rochester Electronics
Newburyport, MA, United States
Zener 1W 5% 10 V (Tape & Reel)

Zener 1W 5% 10 V (Tape & Reel)

Supplier's Site Datasheet
Zener Diodes - 8050062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050062
Zener Diodes 8050062
Diode, Fairchild, 1N4740ATR

Diode, Fairchild, 1N4740ATR

Supplier's Site
Zener Diodes - 8050062P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050062P
Zener Diodes 8050062P
Diode, Fairchild, 1N4740ATR

Diode, Fairchild, 1N4740ATR

Supplier's Site
Zener Diodes - 1698633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698633
Zener Diodes 1698633
Diode, Fairchild, 1N4740ATR

Diode, Fairchild, 1N4740ATR

Supplier's Site
10.0V 1W Zener Diode - 2086-1N4740ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10.0V 1W Zener Diode
2086-1N4740ATR
10.0V 1W Zener Diode 2086-1N4740ATR
Zener Diodes 10.0V 1W ZENER 5% Product overview: 1N4740ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.0V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.0V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4740ATR can be used for catalog matching and distributor lookup.

Zener Diodes 10.0V 1W ZENER 5% Product overview: 1N4740ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10.0V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10.0V, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N4740ATR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4740ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4740ATR
Discrete Semiconductor Products - Diodes - Zener 1N4740ATR
DIODE ZENER 10V 1W DO41

DIODE ZENER 10V 1W DO41

Supplier's Site
Zener Diode, 1W, 10V, Do-41; Zener Voltage Nom Onsemi - 05R0362 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 10V, Do-41; Zener Voltage Nom Onsemi
05R0362
Zener Diode, 1W, 10V, Do-41; Zener Voltage Nom Onsemi 05R0362
ZENER DIODE, 1W, 10V, DO-41; Zener Voltage Nom:10V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 10V, DO-41; Zener Voltage Nom:10V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 1W, 10V, Do-41, Full Reel; Zener Voltage Nom Onsemi - 83C2529 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 10V, Do-41, Full Reel; Zener Voltage Nom Onsemi
83C2529
Zener Diode, 1W, 10V, Do-41, Full Reel; Zener Voltage Nom Onsemi 83C2529
ZENER DIODE, 1W, 10V, DO-41, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 10V, DO-41, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
10V 1W 5% Zener Do41 Rohs Compliant Onsemi - 82AC0810 - Newark, An Avnet Company
Chicago, IL, United States
10V 1W 5% Zener Do41 Rohs Compliant Onsemi
82AC0810
10V 1W 5% Zener Do41 Rohs Compliant Onsemi 82AC0810
10V 1W 5% ZENER DO41 ROHS COMPLIANT: YES

10V 1W 5% ZENER DO41 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4740ATR
Zener Diodes 1N4740ATR
Zener Diodes 10.0V 1W ZENER 5%

Zener Diodes 10.0V 1W ZENER 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 114507-1N4740ATR 1N4740AFSTR-ND 1N4740ATR 8050062 8050062P 2086-1N4740ATR 1N4740ATR 05R0362 82AC0810 1N4740ATR
Product Name Diodes - Zener - Single - 1N4740ATR Single Zener Diodes Zener Diodes Zener Diodes 10.0V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1W, 10V, Do-41; Zener Voltage Nom Onsemi 10V 1W 5% Zener Do41 Rohs Compliant Onsemi Zener Diodes
Life Cycle Stage Active Active Active
Package DO-41; DO-41 Axial Lead / DO-41; DO-41 Do-41 DO-41; DO-41 Reel DO-41; DO-41 DO-41; DO-41 DO-41-2; DO-41
VZ 10 volts 10 volts 10 volts
ZZT 7 ohms 7 ohms 7 ohms
PD 1000 milliwatts 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data