onsemi Hard To Find - 1N4740A 1N4740A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1121801-1N4740A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 7 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: 1N4740 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 10μA at 7.6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1121801-1N4740A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 7 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: 1N4740 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 10μA at 7.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1N4740A - 1121801-1N4740A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1N4740A
1121801-1N4740A
Hard To Find - 1N4740A 1121801-1N4740A
Manufacturer: ON Semiconductor Win Source Part Number: 1121801-1N4740A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 7 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: 1N4740 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 10μA at 7.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121801-1N4740A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 10V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 7 Ohms
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: 1N4740
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Current - Reverse Leakage at Vr: 10μA at 7.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1121801-1N4740A
Product Name Hard To Find - 1N4740A
Package Type Other; DO-204AL, DO-41, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Ultra Low Iq, Wide Input, 2.4Mhz, .5A Synchronous Buck Regulator - ARG81800KESJSR-1 - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Package Type Other; 20-Pin QFN
View Details
6 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 155125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details