Manufacturer: Fairchild Semiconductor
Win Source Part Number: 075000-1N4739A
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AL DO-41 Axial
Manufacturer Device Package: DO-41
Standard Package: 1000
Catalog: Zener Diode
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 10µA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 5 Ohm
Family Name: 1N4739A
Alternative Parts (Cross-Reference): UZ5709; UZ5809; JANTX1N3019B; 1N3019B;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Zener 1W 5% 9.1 V
Zener 1W 5% 9.1 V
Zener Diode 9.1V 1W ±5% Through Hole DO-41
Zener Diodes 9.1V 1W Zener Diode
DIODE ZENER 9.1V 1W DO41
ZENER DIODE, 1W, 9.1V, DO-41; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 075000-1N4739A | 1N4739A | 1N4739A-ND | 1N4739A | 1N4739A | 38C7681 |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 1W, 9.1V, Do-41; Zener Voltage Nom Onsemi | |
| VZ | 9.1 volts | 9.1 volts | ||||
| ZZT | 5 ohms | 5 ohms | ||||
| IR | 0.0100 mA | 10 mA | ||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ||
| Life Cycle Stage | Active | Active |