Zener Diode, 8.2V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
Win Source Part Number: 1367602-1N4738ATA
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Bulk
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 10 µA @ 6 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 4.5 Ohms
DIODE ZENER 8.2V 1W DO41
| Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4738ATA | 1367602-1N4738ATA | 1N4738ATA |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active | |
| Package | DO-41, DO-204AL; DO-41 | DO-204AL, DO-41, Axial | DO-41; DO-41 |
| RoHS Compliant | RoHS | ||
| VZ | 8.2 volts | 8.2 volts |