onsemi 8.2V 1W Voltage Regulator IC 1N4738ATA

Description
8.2V, 1W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-41, HERMETIC SEALED, GLASS, CASE 59-10, 2 PIN Product overview: 1N4738ATA from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.2V, 1W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4738ATA can be used for catalog matching and distributor lookup.
Request a Quote
Description
8.2V, 1W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-41, HERMETIC SEALED, GLASS, CASE 59-10, 2 PIN Product overview: 1N4738ATA from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.2V, 1W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4738ATA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1N4738ATA is a 1-watt Zener voltage regulator diode in a DO-41 hermetically sealed glass package, rated for a nominal zener voltage of 8.2 V with a ±5% tolerance. It operates with a test current of 4.5 mA, features a maximum zener impedance of 4.5 Ω at IZT, and supports a maximum non-repetitive surge current of 55 mA. The device has a junction temperature range of -65°C to +200°C and is designed for axial lead mounting with soldering temperatures up to 230°C for 10 seconds at 1/16 inch from the case. The part is identical in electrical and mechanical characteristics to the 1N4738A series, with the ATA suffix indicating 4000 units per ammo pack packaging.

Datasheet Summary
Powered by GS/AI

The 1N4738ATA is a 1-watt Zener voltage regulator diode in a DO-41 hermetically sealed glass package, rated for a nominal zener voltage of 8.2 V with a ±5% tolerance. It operates with a test current of 4.5 mA, features a maximum zener impedance of 4.5 Ω at IZT, and supports a maximum non-repetitive surge current of 55 mA. The device has a junction temperature range of -65°C to +200°C and is designed for axial lead mounting with soldering temperatures up to 230°C for 10 seconds at 1/16 inch from the case. The part is identical in electrical and mechanical characteristics to the 1N4738A series, with the ATA suffix indicating 4000 units per ammo pack packaging.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.2V 1W Voltage Regulator IC
287-1N4738ATA
8.2V 1W Voltage Regulator IC 287-1N4738ATA
8.2V, 1W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-41, HERMETIC SEALED, GLASS, CASE 59-10, 2 PIN Product overview: 1N4738ATA from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.2V, 1W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4738ATA can be used for catalog matching and distributor lookup.

8.2V, 1W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-41, HERMETIC SEALED, GLASS, CASE 59-10, 2 PIN Product overview: 1N4738ATA from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.2V, 1W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4738ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators
Product Number 287-1N4738ATA
Product Name 8.2V 1W Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1460453 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1706ARDZ-1.5-R7 - 910624-ADP1706ARDZ-1.5-R7 - Win Source Electronics
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details