onsemi Diodes - Zener - Single - 1N4738A 1N4738A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1121796-1N4738A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 8.2V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 4.5 Ohms Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: 1N4738 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 10μA at 6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1121796-1N4738A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 8.2V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 4.5 Ohms Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: 1N4738 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 10μA at 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4738A - 1121796-1N4738A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4738A
1121796-1N4738A
Diodes - Zener - Single - 1N4738A 1121796-1N4738A
Manufacturer: ON Semiconductor Win Source Part Number: 1121796-1N4738A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 8.2V Categories: Discrete Semiconductor Products Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 4.5 Ohms Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: 1N4738 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 10μA at 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121796-1N4738A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 8.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 4.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: 1N4738
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Current - Reverse Leakage at Vr: 10μA at 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1121796-1N4738A
Product Name Diodes - Zener - Single - 1N4738A
Package Type Other; DO-204AL, DO-41, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
View Details
Voltage Regulators - 2060209 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details