Zener 1W 5% 8.2 V
Zener 1W 5% 8.2 V
Zener Diode 8.2V 1W ±5% Through Hole DO-41
ZENER DIODE, 1W, 8.2V, DO-41; Zener Voltage Nom:8.2V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N47xxA Series; Qualification:- RoHS Compliant: Yes
Zener Diodes 8.2V 1W Zener Diode
DIODE ZENER 8.2V 1W DO41
1N4738 Series 1 W 8.2 V 10 uA Through Hole Zener Diode - DO-41
| Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4738A | 1N4738A-ND | 18C8954 | 1N4738A | 1N4738A | 598-1N4738A |
| Product Name | Single Zener Diodes | Zener Diode, 1W, 8.2V, Do-41; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | 1N4738 Series 1 W 8.2 V 10 uA Through Hole Zener Diode - DO-41 | |
| Life Cycle Stage | Active | Active | Active | |||
| Package | Axial Lead / DO-41; DO-41 | DO-41; DO-41 | DO-41-2; DO-41 | DO-41; DO-41 | DO-204AL, DO-41, Axial; DO-41 | |
| Tj | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Pin Count | 2 | 2 | ||||
| RoHS Compliant | RoHS | RoHS |