Zener Diode 7.5V 1W ±5% Through Hole DO-41
Zener Diode 7.5V 1W ±5% Through Hole DO-41
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 101316-1N4737ATR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 10μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
Zener 1W 5% 7.5 V (Tape & Reel)
Zener 1W 5% 7.5 V (Tape & Reel)
DIODE ZENER 7.5V 1W 5% Product overview: 1N4737ATR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4737ATR can be used for catalog matching and distributor lookup.
DIODE ZENER 7.5V 1W DO41
Zener Diodes 7.5V 1W Zener Diode
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4737AFSTR-ND | 101316-1N4737ATR | 8050069P | 1662853 | 1N4737ATR | 287-1N4737ATR | 1N4737ATR | 1N4737ATR |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N4737ATR | Zener Diodes | Zener Diodes | 7.5V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||||
| Life Cycle Stage | Active | Active | Active | |||||
| Package | DO-41; DO-41 | DO-41; DO-41 | Do-41 | Axial Lead / DO-41; DO-41 | Bulk | DO-41; DO-41 | DO-41-2; DO-41 | |
| VZ | 7.5 volts | 7.5 volts | 7.5 volts | |||||
| ZZT | 4 ohms | 4 ohms | 4 ohms |